Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 8A |
---|---|
Contact Material | AgSnO2 |
Contact Arrangement | 3 Form A (NO) + 1 Form B (NC) |
Contact Number of Poles | 4 |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 1200mW |
Coil Voltage Rating | 48VDC |
Contact Switching Voltage (Max) | 400VAC |
Power Relay Type | Force-Guided |
SCRSR6M4048 | Avnet America |
FORCE GUIDED RELAY | TTI Europe |
Safety Relays SR6M4048 | Sager |
Where can I find additional details, specifications and documents for a 1-1415544-5?
Additional datasheets, footprints and schematics for 1-1415544-5 are listed on our Part Details page. You can also find images and similar parts to 1-1415544-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415544-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415544-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415544-5 fall under?
The 1-1415544-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415544-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415544-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415544-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415544-5 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 1-1415544-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415544-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1415544-5?
You can fill out our help required form which you can use to request a quote for 1-1415544-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.