1-1415544-2 Relays by TE Connectivity

RT334F03

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.24

Distributor Stock
Logo for Avnet America
Avnet America
from US$3.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.74
-
Buy Now
Logo for Sager
Sager
from US$4.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Case Color Orange
Product Weight 14g
Output Switching Random
Terminal Type PCB-THT
Contact Current Rating (Max) 16A
Contact Number of Poles 1
Switch Arrangement 1 Form A (SPST-NO)
Contact Arrangement 1 Form A (NO)
Contact Current Class 16A
Contact Special Features Single Contact
Contact Plating Material Silver Nickel
Contact Material AgNi90/10
Insulation Clearance Between Contact & Coil 8mm
Product Height 15.7mm
Width Class (Mechanical) 12 – 16mm
Product Length 29mm
Product Width 12.7mm
Height Class (Mechanical) 15 – 16mm
Dimensions (L x W x H) (Approximate) 29 x 12.7 x 15.7mm
Base Dimensions 29 x 12.7mm
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Contact Voltage Rating 30VDC, 250VAC
Coil Power Rating DC 600mW
Insulation Creepage Class 8mm
Insulation Initial Dielectric Between Coil & Contact Class 5000V
Contact Switching Voltage (Max) 400VAC, 300VDC
Coil Voltage Rating 3VDC
Coil Current .2A
Coil Power Rating Class 600 – 800mW
Coil Special Features UL Coil Insulation Class F
Coil Power Rating .4W
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Magnetic System Bistable, 2 Coils, Polarized
Input Voltage 3VDC
Contact Limiting Breaking Current 16A
Insulation Creepage Between Contact & Coil 8mm
Logic Voltage 3VDC
Contact Limiting Making Current 16A
Contact Limiting Continuous Current 16A
Contact Switching Load (Min) 100mA @ 12V
Actuating System DC
Coil Resistance 15Ω
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Tube
実装方法 Box & Tube
Power Relay Type Standard
Relay Termination Type Printed Circuit Terminals


Alternative Descriptions

SCR1-1415544-2 | Avnet America
Relay, RT334F03 | TE Connectivity 1-1415544-2 | RS Americas
RT1 POWER PCB RELAY | TTI Europe
General Purpose Relays RT334F03 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1415544-2?

Additional datasheets, footprints and schematics for 1-1415544-2 are listed on our Part Details page. You can also find images and similar parts to 1-1415544-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1415544-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415544-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1415544-2 fall under?

The 1-1415544-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1415544-2 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415544-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1415544-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1415544-2 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 1-1415544-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1415544-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1415544-2?

You can fill out our help required form which you can use to request a quote for 1-1415544-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay