Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTH34012WG |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.24
|
1,252
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
2,697
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
1,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.68
|
228
in stock
|
Buy Now | |
Distrelec
from US$3.53
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,940
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$3.05
|
-
|
Buy Now | |
Sager
from US$2.71
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 360Ω |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 221°F, 105°C |
Environmental Category of Protection | RTII |
General Purpose Relays 16A 12VDC 1 Form A(NO)PCB | Rapid Electronics |
PCB Relay,250VAC,16A,1(NO),1pole | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity PCB Power Relay RTH 1NO 16A DC 12V 360Ohm | Distrelec |
Power Relay SPST-NO 400VAC 12VDC PC Pins Through Hole Tube | Avnet Abacus |
TE | RS Americas |
General Purpose Relays 16A, 12VDC 1 Form A(NO)PCB MNT | Sager |
Rth34012Wg |Schrack Te Connectivity 1-1415536-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1415536-9?
Additional datasheets, footprints and schematics for 1-1415536-9 are listed on our Part Details page. You can also find images and similar parts to 1-1415536-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415536-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415536-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415536-9 fall under?
The 1-1415536-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415536-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415536-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415536-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415536-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1-1415536-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415536-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1415536-9?
You can fill out our help required form which you can use to request a quote for 1-1415536-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.