1-1415366-1 Relays by TE Connectivity

PT3S7SB5

Status: Active
Series: -
RoHS: Unknown
Aliases: PT3S7SB5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.63

Distributor Stock
Logo for Farnell
Farnell
from US$18.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.79
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$15.63
-
Buy Now
Logo for TE Store
TE Store
from US$41.57
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 2.753oz, 78g
Contact Material AgNi90/10
Contact Plating Material Gold
Contact Arrangement 3 Form C (CO)
Contact Current Class 5 – 10A, 16A
Terminal Type Screw Terminals
Contact Current Rating (Max) 10A
Contact Number of Poles 3
Insulation Clearance Class 2.5 – 4mm
Product Width 27mm, 1.063in
Product Length 73.5mm, 2.894in
Product Height 58mm, 2.283in
Insulation Clearance Between Contact & Coil .157in, 4mm
Width Class (Mechanical) 25 – 30mm
Insulation Creepage Class 3 – 5.5mm
Insulation Creepage Between Contact & Coil 4mm, .157in
Insulation Initial Dielectric Between Coil & Contact Class 1000 – 1500V
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Coil Special Features LED, Electrical Indicator
Coil Voltage Rating 115VAC
Contact Limiting Breaking Current 20A
Actuating System AC
Coil Power Rating Class .5 – 1VA
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Contact Switching Load (Min) 10mA @ 12V
Insulation Initial Dielectric Between Contacts & Coil 2500V, 2500Vrms
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Contact Limiting Making Current 20A
Coil Resistance 4845Ω
Coil Power Rating AC 1VA
Coil Magnetic System Monostable, AC
Contact Voltage Rating 240VAC
Contact Switching Voltage (Max) 400VAC
Relay Mounting Type DIN Rail
Packaging Method Carton
実装方法 Carton
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 158°F, 70°C
Operating Temperature Range -40 – 70°C

Alternative Descriptions

Pt3S7Sb5 |Amp Te Connectivity 1-1415366-1 | Newark Electronics
INDUSTRY RELAY | TTI Europe
Special Order: PT3S7SB5 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA Coil Resistance: 4845 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: 1-1415366-1 | Internal Number: 1-1415366-1 | Alias Number: PT3S7SB5 | TE Connectivity | TE Store
General Purpose Relays PT3S7SB5 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1415366-1?

Additional datasheets, footprints and schematics for 1-1415366-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415366-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1415366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1415366-1 fall under?

The 1-1415366-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1415366-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415366-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1415366-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1415366-1 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, TE Store, Farnell and Sager have stock available or on a lead time for 1-1415366-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1415366-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1415366-1?

You can fill out our help required form which you can use to request a quote for 1-1415366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay