Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D04552-000,
AMPS-1-1415075-1, PT3S7LB2 |
Prices starting from US$13.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.31
|
No stock
|
Buy Now | |
Distrelec
from US$26.59
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$34.50
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$13.72
|
-
|
Buy Now | |
Avnet America
from US$22.72
|
-
|
Buy Now | |
RS Americas
from US$29.45
|
-
|
Buy Now | |
element14
from US$27.55
|
-
|
Buy Now | |
Boersig
from US$14.53
|
-
|
Buy Now | |
TTI Europe
from US$16.17
|
-
|
Buy Now | |
TE Store
from US$73.80
|
-
|
Buy Now | |
Sager
from US$25.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 78g, 2.753oz |
---|---|
Contact Number of Poles | 3 |
Contact Arrangement | 3 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 10A |
Terminal Type | Screw Terminals |
Product Width | 1.063in, 27mm |
Width Class (Mechanical) | 25 – 30mm |
Product Length | 2.894in, 73.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 2.283in, 58mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Coil Power Rating Class | 600 – 800mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 2500Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Contact Voltage Rating | 240VAC |
Coil Special Features | Electrical Indicator, LED |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Breaking Current | 20A |
Contact Limiting Making Current | 20A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 192Ω |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Power Rating DC | 750mW |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | DIN Rail |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
TE Connectivity Relay Package Pt PT 3CO DC 12V 10A Screw Terminal | Distrelec |
Power Relay, 3Pdt, 10A, 240V, Panel Rohs Compliant: Yes |Schrack Te Connectivity 1-1415075-1 | Newark Electronics |
Electromechanical Relay 3PDT 10A 12VDC 192Ohm DIN Rail | Avnet America |
TE | RS Americas |
POWER RELAY, 3PDT, 10A, 240V, PANEL | element14 |
INDUSTRY RELAY | TTI Europe |
PT3S7LB2 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Special Features: Electrical Indicator LED Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: 1-1415075-1 | Internal Number: 1-1415075-1 | Alias Number: AMPS-1-1415075-1 | TE Connectivity | TE Store |
General Purpose Relays PT3S7LB2 RELAY SCHRACK PPI | Sager |
Where can I find additional details, specifications and documents for a 1-1415075-1?
Additional datasheets, footprints and schematics for 1-1415075-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415075-1 fall under?
The 1-1415075-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415075-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415075-1 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1415075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415075-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415075-1?
You can fill out our help required form which you can use to request a quote for 1-1415075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.