Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F06238-000,
AMPS-1-1415073-1, RT4S4LC4 |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.27
|
16
in stock
|
Buy Now | |
TE Store
from US$19.33
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$4.72
|
1,190
in stock
|
Buy Now | |
Rapid Electronics
from US$12.18
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$9.84
|
406
in stock
|
Buy Now | |
element14
from US$9.42
|
406
in stock
|
Buy Now | |
Farnell
from US$8.58
|
406
in stock
|
Buy Now | |
Heilind Electronics
from US$9.65
|
367
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.65
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.54
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
10
in stock
|
Buy Now | |
Avnet America
from US$7.69
|
-
|
Buy Now | |
RS Americas
from US$9.87
|
-
|
Buy Now | |
Boersig
from US$8.17
|
-
|
Buy Now | |
TTI Europe
from US$5.45
|
-
|
Buy Now | |
Sager
from US$10.87
|
-
|
Buy Now |
Product Weight | 1.905oz, 54g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Terminal Type | Screw Terminals |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 8A |
Product Length | 3.031in, 77mm |
Product Height | 69mm, 2.716in |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Product Width | .622in, 15.8mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Special Features | Protection Diode, LED, Electrical Indicator |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Contact Limiting Short-Time Current | 8A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Actuating System | DC |
Contact Voltage Rating | 240VAC |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Making Current | 15A |
Relay Mounting Type | DIN Rail |
実装方法 | Carton |
Packaging Method | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -20 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTI |
RT4S4LC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: LED Protection Diode Electrical Indicator Industrial Panel Plug-In Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: 1-1415073-1 | Internal Number: 1-1415073-1 | Alias Number: AMPS-1-1415073-1 | TE Connectivity | TE Store |
24 VDC 8 A DPDT (2 Form C) Plug-In General Purpose Relay | Future Electronics |
TE Connectivity RT4S4LC4 DPDT Relay 8A 24VDC DIN Rail Mount | Rapid Electronics |
Relay, Rt Package Series, Power, Non Latching, Dpdt, 24 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity 1-1415073-1 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
RT4S4LC4 | Heilind Electronics |
TE Connectivity Relay Package Rt RT 2CO DC 24V 8A Screw Terminal | Distrelec |
Relay: interface | Transfer Multisort Elektronik |
Electromechanical Relay DPDT 8A 24VDC 1.44KOhm Socket | Avnet Abacus |
TE | RS Americas |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
General Purpose Relays RT4S4LC4 RELAY SCHRACK PPI | Sager |
Where can I find additional details, specifications and documents for a 1-1415073-1?
Additional datasheets, footprints and schematics for 1-1415073-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415073-1 fall under?
The 1-1415073-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415073-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415073-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-1415073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415073-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415073-1?
You can fill out our help required form which you can use to request a quote for 1-1415073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.