Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1415055-1 |
Product Weight | 30g, 1.058oz |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Special Features | Force Guided Contacts |
Contact Number of Poles | 4 |
Contact Current Class | 5 – 10A |
Contact Arrangement | 2 Form A (NO) + 2 Form B (NC) |
Contact Current Rating (Max) | 8A |
Product Length | 1.575in, 40mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 16 – 20mm |
Product Width | .512in, 13mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 16.5mm, .65in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 8A |
Coil Current | 44.444A |
Coil Power Rating DC | 800mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 405Ω |
Coil Voltage Rating | 18VDC |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Electromechanical Relay DPST-NO/DPST-NC 8A 18VDC 405Ohm Through Hole | Avnet America |
SAFETY RELAY 8A 18V | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1415055-1?
Additional datasheets, footprints and schematics for 1-1415055-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415055-1 fall under?
The 1-1415055-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415055-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415055-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and Power and Signal Group have stock available or on a lead time for 1-1415055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415055-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415055-1?
You can fill out our help required form which you can use to request a quote for 1-1415055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.