Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTE24F06 |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.50
|
1,460
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
1,460
in stock
|
Buy Now | |
Rapid Electronics
from US$4.63
|
1,460
in stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
1,460
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
RS Americas
from US$6.11
|
-
|
Buy Now | |
Boersig
from US$4.80
|
-
|
Buy Now | |
TTI Europe
from US$4.42
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now | |
Farnell
from US$7.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (CO) |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 15.7mm, .618in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Contact Limiting Making Current | 15A |
Coil Special Features | UL Coil Insulation Class F |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Bistable, 2 Coils |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 655mW |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 55Ω |
Coil Voltage Rating | 6VDC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rte24F06 |Amp Te Connectivity 1-1415020-1 | Newark Electronics |
General Purpose Relays RTE24F06 | Rapid Electronics |
TE Connectivity RTE24F06 Power/Signal Relay 2 Form C 6VD | Distrelec |
POWER PCB RELAY RT2 BISTABLE | Avnet America |
Relay, RTE24F06 | TE Connectivity 1-1415020-1 | RS Americas |
RT2 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1415020-1?
Additional datasheets, footprints and schematics for 1-1415020-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415020-1 fall under?
The 1-1415020-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415020-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415020-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1415020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415020-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415020-1?
You can fill out our help required form which you can use to request a quote for 1-1415020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.