Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.49
|
No stock
|
Buy Now | |
Rapid Electronics
from US$66.45
|
792
in stock
|
Buy Now | |
Chip One Stop
from US$37.70
|
792
in stock
|
Buy Now | |
Distrelec
from US$64.65
|
792
in stock
|
Buy Now | |
Newark Electronics
from US$81.89
|
-
|
Buy Now | |
Avnet America
from US$65.73
|
-
|
Buy Now | |
TTI Europe
from US$70.32
|
-
|
Buy Now | |
Sager
from US$92.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight | 230g, 8.1oz |
---|---|
Contact Current Class | <50A |
Contact Arrangement | 1 Form B (NC) |
Contact Base Material | AgSnO2 |
Terminal Type | Screw Terminals |
Width | 35.35mm, 1.391in |
Height | 1.673in, 42.5mm |
Length | 2.83in, 72mm |
Height Class (Mechanical) | 40 – 50 mm |
Length Class (Mechanical) | <60mm |
Width Class (Mechanical) | 30 – 40 mm |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Coil Power Rating (DC) | 3300mW |
Coil Magnetic System | Monostable, DC |
Rated Voltage | 12VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Rated Coil Voltage | 12VDC |
Current Rating (85°C) | 175A |
Contact Limiting Making Current | 200A |
Coil Resistance | 43Ω |
Coil Suppression | Diode in Parallel |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Continuous Current | 255A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 200A |
Mounting Type | Screw |
Mounting Brackets | With |
High Power Relays (<75A) | Yes |
Relay Type | High Current Relay HCR 200 |
Product Type | Relay |
Product Category | Electromechanical Relays |
Product Designation | High Current Automotive Relays |
Product Classification | Relays - Automotive High Current Relays |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 311°F, 155°C |
Environmental Ambient Temperature Class | -40 – 110°C |
Automotive Relays V23230D2001B200 | Rapid Electronics |
TE Connectivity - AMP Relays V23230D2001B200 | Distrelec |
AUTOMOTIVE RELAYS | Farnell |
Automotive Relays V23230D2001B200 |Amp Te Connectivity 1-1414995-0 | Newark Electronics |
AUTOMOTIVE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1414995-0?
Additional datasheets, footprints and schematics for 1-1414995-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414995-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414995-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414995-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414995-0 fall under?
The 1-1414995-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Current Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414995-0 when available in the High Current Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414995-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414995-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414995-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1414995-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414995-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414995-0?
You can fill out our help required form which you can use to request a quote for 1-1414995-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.