Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$85.51
|
5
in stock
|
Buy Now | |
TTI Europe
from US$57.01
|
777
in stock
|
Buy Now | |
RS Americas
from US$89.92
|
20
in stock
|
Buy Now | |
Boersig
from US$74.79
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$98.17
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$90.44
|
-
|
Buy Now | |
Future Electronics
from US$120.11
|
-
|
Buy Now | |
Avnet America
from US$72.96
|
-
|
Buy Now | |
element14
from US$81.20
|
-
|
Buy Now | |
Sager
from US$99.72
|
-
|
Buy Now | |
Farnell
from US$78.63
|
-
|
Buy Now |
Weight | 210g, 7.408oz |
---|---|
Terminal Type | Connector & Screw |
Contact Current Class | <50A |
Contact Base Material | AgSnO2 |
Contact Arrangement | 1 Form X (NO, Bridging) |
Width | 60mm, 2.362in |
Length Class (Mechanical) | 35 – 40 mm |
Length | 37mm, 1.457in |
Height | 33mm, 1.299in |
Width Class (Mechanical) | <40mm |
Height Class (Mechanical) | 30 – 40 mm |
Rated Voltage | 12VDC |
Coil Magnetic System | Bistable, 2 Coils |
Contact Limiting Short-Time Current | 1000A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Coil Resistance | 5Ω |
Coil Power Rating (DC) | 7000mW |
Contact Limiting Continuous Current | 190A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Current Rating (85°C) | 260A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Rated Coil Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 1500A |
Contact Limiting Making Current | 1500A |
Mounting Type | Screw |
Mounting Brackets | Without |
High Power Relays (<75A) | Yes |
Product Category | Electromechanical Relays |
Product Classification | Relays - Automotive High Current Relays |
Product Type | Relay |
Product Designation | High Current Automotive Relays |
Relay Type | Battery Disconnect Switch BDS-A |
Environmental Ambient Temperature (Max) | 120°C, 248°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
RELAY | TTI Europe |
Battery Disconnect Switch, 12V, 4.7 Ohm, 6.0 V, IP54 | TE Connectivity 1-1414939-4 | RS Americas |
Automotive Relays V23130C2021A412-EV-CBOX | Rapid Electronics |
TE Connectivity - Potter & Brumfield Battery Disconnect Switch BDS-A, 1NO, DC, 12V, 260A, 4.7Ohm | Distrelec |
Relay, Automotive, Spdt, 12Vdc, 190A | Newark Electronics |
Electromechanical Relay SPST-NO-DM 260A 12VDC 4.7Ohm | Future Electronics |
Electromechanical Relay SPST-NO-DM 260A 12VDC 4.7Ohm Flange Mount | Avnet America |
RELAY, AUTOMOTIVE, SPDT, 12VDC, 190A | element14 |
Where can I find additional details, specifications and documents for a 1-1414939-4?
Additional datasheets, footprints and schematics for 1-1414939-4 are listed on our Part Details page. You can also find images and similar parts to 1-1414939-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414939-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414939-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414939-4 fall under?
The 1-1414939-4 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Current Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414939-4 when available in the High Current Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414939-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414939-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414939-4 have stock available?
Authorised distributors including TTI Europe, RS Americas, Boersig, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1414939-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414939-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1414939-4?
You can fill out our help required form which you can use to request a quote for 1-1414939-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.