Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | 1.2oz, 35g |
---|---|
Terminal Type | Plug-In, Quick Connect |
Height | .98in, 24.9mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 25 – 30 mm |
Width | 25.9mm, 1.031in |
Length | 1.02in, 26.2mm |
Length Class (Mechanical) | 25 – 30 mm |
Current Rating (85°C) | 60A |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay F4 |
Environmental Category of Protection | RTI |
Where can I find additional details, specifications and documents for a 1-1414549-0?
Additional datasheets, footprints and schematics for 1-1414549-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414549-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414549-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414549-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414549-0 fall under?
The 1-1414549-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414549-0 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414549-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414549-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414549-0 have stock available?
There is no stock from authorised distributors for 1-1414549-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414549-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414549-0?
You can fill out our help required form which you can use to request a quote for 1-1414549-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.