Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23134J0052X429 |
Prices starting from US$5.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.74
|
129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.58
|
416
in stock
|
Buy Now | |
TE Store
from US$5.43
|
232
in stock
|
Buy Now | |
RS
from US$6.81
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$9.41
|
143
in stock
|
Buy Now | |
Boersig
from US$6.58
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$7.33
|
129
in stock
|
Buy Now | |
element14
from US$8.78
|
129
in stock
|
Buy Now | |
Distrelec
from US$10.69
|
33
in stock
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet America
from US$6.41
|
-
|
Buy Now | |
RS Americas
from US$9.14
|
-
|
Buy Now | |
TTI Europe
from US$6.27
|
-
|
Buy Now | |
Sager
from US$7.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 38g, 1.3oz |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | <50A |
Length Class (Mechanical) | 25 – 30 mm |
Width | 25.9mm, 1.031in |
Length | 1.031in, 25.9mm |
Height Class (Mechanical) | 25 – 30 mm |
Height | .98in, 24.9mm |
Width Class (Mechanical) | 25 – 30 mm |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Breaking Current | 70A |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Contact Limiting Making Current | 240A |
Current Rating (85°C) | 70A |
Contact Limiting Continuous Current | 70A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 300A |
Coil Suppression | Rp 680Ω |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay F7 |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23134J0052X429-EV-CBOX Coil Voltage Rating: 12 VDC Contact Current Class: >50 A Coil Suppression: Rp 680Ω Product Mount Type: Socket Coil Magnetic System: Monostable, DC Maxi Relay | 12 VDC >50 A Rp 680Ω Socket | Part Number: 1-1414147-0 | Internal Number: 1-1414147-0 | Alias Number: V23134J0052X429 | TE Connectivity | TE Store |
GP Relay SPST 70A 12V SPST-NO 1 Form A | RS |
Automotive Relays V23134J0052X429 | Rapid Electronics |
Automotive Relay, Spst-No, 12Vdc, Panel | Newark Electronics |
AUTOMOTIVE RELAY, SPST-NO, 12VDC, PANEL | element14 |
TE Connectivity Automotive Relay 1NO 70A DC 12V 90Ohm | Distrelec |
Electromechanical Relay SPST-NO 240A 12VDC 90Ohm Bracket Mount | Avnet America |
TE | RS Americas |
AUTO RELAY 12V 50A 1NO QCT | TTI Europe |
V23134J0052X429 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1414147-0?
Additional datasheets, footprints and schematics for 1-1414147-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414147-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414147-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414147-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414147-0 fall under?
The 1-1414147-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414147-0 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414147-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414147-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414147-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TE Store, RS, Rapid Electronics and Boersig have stock available or on a lead time for 1-1414147-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414147-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414147-0?
You can fill out our help required form which you can use to request a quote for 1-1414147-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.