1-1411325-3 Part Information

Details for 1-1411325-3 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Part Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Brown
Connector Code C
Number of Rows 2
Number of Positions 6
Length .53in, 13.47mm
Width .698in, 17.75mm
Height .889in, 22.6mm
Centerline (Pitch) .1in, 2.54mm
Terminal Position Assurance Yes
Polarized Yes
Mounting Feature Without
Connector Position Assurance Capable No
Packaging Quantity 160
Packaging Method Tray
Primary Locking Feature Integrated in Housing
Connector Style Housing for female terminals
Strain Relief No
Row-to-Row Spacing .1in, 2.54mm
Sealable No
Connector System Wire-to-Wire
Hybrid Connector No
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: M127
Global Product Line: N26
GPL Description: Automotive

Alternative Part Descriptions

  • 2X3POS. GET-ASSY SOCKET HOUSIN | Newark Electronics
  • 2X3POS. GET-ASSY SOCKET HOUSIN | Avnet America
  • 2X3POS. GET-ASSY SOCKET HOUSIN | Allied Electronics & Automation
  • 2X3POS. GET-ASSY SOCKET HOUSIN | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1411325-3?

Additional datasheets, footprints and schematics for 1-1411325-3 are listed in our Part Details tab. You can also find the 1-1411325-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1411325-3 in the Pricing & Inventory tab next to part details. You can view 1-1411325-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1411325-3 fall under?

The 1-1411325-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1411325-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1411325-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1411325-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1411325-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 1-1411325-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1411325-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1411325-3?

You can fill out our help required form which you can use to request a quote for 1-1411325-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1411325-3

Loading...
Loading Results for 1-1411325-3
We use cookies to improve your experience. See our privacy policy.
Okay