1-1411325-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2X3POS. GET-ASSY SOCKET HOUSIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PA GF
Connector Code B
Color Gray
Cable Exit Angle 180°
Number of Rows 2
Number of Positions 6
Length .53in, 13.47mm
Width 17.75mm, .698in
Height .889in, 22.6mm
Centerline (Pitch) .1in, 2.54mm
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Connector Position Assurance Capable No
Packaging Method Package
Packaging Quantity 160
Connector System Wire-to-Wire
Strain Relief No
Connector Style Housing for female terminals
Sealable No
Row-to-Row Spacing .1in, 2.54mm
Primary Locking Feature Integrated in Housing
Hybrid Connector No

Alternative Descriptions

AMP1-1411325-2 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1411325-2?

Additional datasheets, footprints and schematics for 1-1411325-2 are listed on our Part Details page. You can also find images and similar parts to 1-1411325-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1411325-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1411325-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1411325-2 fall under?

The 1-1411325-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1411325-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1411325-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1411325-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1411325-2 have stock available?

Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-1411325-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1411325-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1411325-2?

You can fill out our help required form which you can use to request a quote for 1-1411325-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay