Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin Type | External Thread |
---|---|
Guide Component Plating Material | Nickel |
Guide Component Base Material | Zinc Alloy |
VITA 41 | No |
VITA 46 | No |
VITA 66.1 | No |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Guide Hardware | With |
For Use With | 10.8mm Guide Module |
Comment | Keyed. |
Packaging Quantity | 50 |
実装方法 | Bag |
Packaging Method | Bag |
Backplane Guide Hardware Type | Guide Pin |
Multigig Rt Bp Guide Pin 4.2 Ni |Te Connectivity 1-1410773-3 | Newark Electronics |
Connector Accessories Pin External Thread | Avnet America |
MULTIGIG RT BP GUIDE PIN 4.2 NI | TE Connectivity 1-1410773-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1410773-3?
Additional datasheets, footprints and schematics for 1-1410773-3 are listed on our Part Details page. You can also find images and similar parts to 1-1410773-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1410773-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1410773-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1410773-3 fall under?
The 1-1410773-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1410773-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1410773-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1410773-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1410773-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1410773-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1410773-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1410773-3?
You can fill out our help required form which you can use to request a quote for 1-1410773-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.