Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Key Orientation | 90° |
Stackable | Yes |
Card Slot Centerline | 25.4mm |
Contact Current Rating (Max) | 5A |
Width | 10.7mm |
PCB Hole Diameter | 3.96mm |
Length | 31.88mm |
Height | 18.4mm |
Power Contact Voltage Rating | 48VDC |
Operating Voltage | 48VAC |
Housing Plating Material | Nickel |
Housing Material | Zinc Alloy |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | With |
Packaging Method | Package |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Product Type | Guide Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mgig Hsg Key/Esd .8 90 Deg |Te Connectivity 1-1410546-3 | Newark Electronics |
Connector Accessories Guide Module Zinc Alloy Bright Nickel | Avnet America |
MGIG HSG KEY/ESD .8" 90 DEG | TE Connectivity 1-1410546-3 | RS Americas |
Special Order: MGIG HSG KEY/ESD .8 90 DEG Connector Hardware Accessory Type: Guide Socket Module Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Guide Socket Module 221 °F | Connector Hardware | Part Number: 1-1410546-3 | Internal Number: 1-1410546-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1410546-3?
Additional datasheets, footprints and schematics for 1-1410546-3 are listed on our Part Details page. You can also find images and similar parts to 1-1410546-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1410546-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1410546-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1410546-3 fall under?
The 1-1410546-3 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1410546-3 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1410546-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1410546-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1410546-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-1410546-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1410546-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1410546-3?
You can fill out our help required form which you can use to request a quote for 1-1410546-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.