Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Key Orientation | 315° |
Stackable | Yes |
Contact Current Rating (Max) | 20A, 5A |
Contact Termination Area Plating Material | Silver |
Contact Base Material | Phosphor Bronze |
Contact Length | 14.06mm |
PCB Contact Termination Area Plating Material Finish | Semi-Bright |
Stack Height | 18.4mm |
PCB Hole Diameter | 3.96mm |
Length | 31.88mm |
Width | 10.7mm |
Height | 18.4mm |
Power Contact Voltage Rating | 48VDC |
Operating Voltage | 48VAC |
Housing Material | Zinc Alloy |
Housing Plating Material | Nickel |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
PCB Mount Retention Type | Screw Mount |
Circuit Application | Power |
Comment | Keyed. |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Guide Assembly |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Screw |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-1410297-8?
Additional datasheets, footprints and schematics for 1-1410297-8 are listed on our Part Details page. You can also find images and similar parts to 1-1410297-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1410297-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1410297-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1410297-8 fall under?
The 1-1410297-8 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1410297-8 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1410297-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1410297-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1410297-8 have stock available?
There is no stock from authorised distributors for 1-1410297-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1410297-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1410297-8?
You can fill out our help required form which you can use to request a quote for 1-1410297-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.