Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Stackable | Yes |
Card Slot Centerline | 20.3mm, .8in |
Board-to-Board Configuration | Orthogonal |
Number of Power Positions | 2 |
Number of Columns | 2 |
Interface Type | 2mm HM |
Contact Mating Area Plating Thickness | 1.27µm |
Contact Length | 12.25mm |
Cavity 2 Blade Length | .423in, 10.75mm |
Cavity 1 Blade Length | 12.25mm, .482in |
Contact Current Rating (Max) | 20A |
Contact Termination Area Plating Thickness | 1.27 – 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin over Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
PCB Hole Diameter | .61mm |
Height | 18.4mm |
PCB Thickness (Recommended) | 1.4mm |
Stack Height | 14.7mm |
Width | 10.6mm |
Length | 33.38mm |
Power Contact Voltage Rating | 250VDC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .141in, 3.6mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Board-to-Board |
Header Type | Shrouded |
Contact Type | Tab |
Termination Post & Tail Length | 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Multi-Gig Pwr .8" R/A Hdr 2P Pbfr Rohs Compliant: Yes |Te Connectivity 1-1410279-1 | Newark Electronics |
Conn Daughter Card RCP 2 POS Solder RA Thru-Hole | Avnet America |
MULTIGIG RT PWR .8 R/A HDR 2P PBFR | Farnell |
Where can I find additional details, specifications and documents for a 1-1410279-1?
Additional datasheets, footprints and schematics for 1-1410279-1 are listed on our Part Details page. You can also find images and similar parts to 1-1410279-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1410279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1410279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1410279-1 fall under?
The 1-1410279-1 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1410279-1 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1410279-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1410279-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1410279-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1410279-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1410279-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1410279-1?
You can fill out our help required form which you can use to request a quote for 1-1410279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.