Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23003A 44B104 |
Prices starting from US$226.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$226.82
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$261.06
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$279.93
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$255.00
|
34
in stock
|
Buy Now | |
Farnell
from US$276.37
|
28
in stock
|
Buy Now | |
Avnet America
from US$234.65
|
-
|
Buy Now | |
RS Americas
from US$278.98
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 25g, 1.058oz |
---|---|
Contact Current Rating | 2A |
Terminal Type | Plug-In, Solder |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Length | 24mm, .945in |
Length Class (Mechanical) | 20 – 25 mm |
Width | 13mm, .512in |
Width Class (Mechanical) | 12 – 16 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Coil Resistance | 2400Ω |
Input Voltage | 150VDC, 125VAC |
Contact Voltage Rating | 125VAC, 150VDC |
Contact Limiting Making Current | 2A |
Coil Type | Bistable |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 150VDC, 125VAC |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Power Rating (DC) | 288mW |
Actuating System | AC/DC |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Coil Voltage Rating | 60VDC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Power Consumption | 1500mW |
Coil Power Rating Class | 1 – 1.5 W |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | Cradle P Relay |
Product Type | Relay |
Relay Type | Cradle P Relay V23003 |
Termination Type | Solder Terminals |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
V23003A 44B104 |Amp Te Connectivity 1-1393817-8 | Newark Electronics |
Low Signal Relays-PCB V23003A 44B104 | Rapid Electronics |
TE Connectivity V23003A 44B104 Power/Signal Relay 2 Form | Distrelec |
SIGNAL RELAY, 4PDT, 60VDC, 2A, SOCKET | Farnell |
Electromechanical Relay DPDT 2A 60VDC 2.4KOhm Socket | Avnet America |
Relay, V23003A 44B104 | TE Connectivity 1-1393817-8 | RS Americas |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 1-1393817-8?
Additional datasheets, footprints and schematics for 1-1393817-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393817-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393817-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393817-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393817-8 fall under?
The 1-1393817-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393817-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393817-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393817-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393817-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393817-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393817-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393817-8?
You can fill out our help required form which you can use to request a quote for 1-1393817-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.