Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393802-1 |
Weight | .883oz, 25g |
---|---|
Contact Arrangement | 4 Form C (4 CO) |
Contact Number of Poles | 4 |
Contact Current Rating | 2A |
Contact Plating Material | Gold Flash |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-THT |
Width | 32.9mm, 1.295in |
Height | .425in, 10.8mm |
Height Class (Mechanical) | 10 – 11 mm |
Length | 1.583in, 40.2mm |
Length Class (Mechanical) | 40 – 50 mm |
Width Class (Mechanical) | 30 – 40 mm |
Dimensions (L x W x H) (Approximate) | 40.2 x 32.9 x 10.8mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 4100Ω |
Power Consumption | 800mW |
Contact Limiting Short-Time Current | 1A |
Contact Voltage Rating | 250VDC, 250VAC |
Coil Power Rating (DC) | 878mW |
Input Voltage | 250VDC, 250VAC |
Coil Voltage Rating | 60VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Making Current | 3A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 3A |
Actuating System | DC |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Coil Power Rating Class | 800 – 1000 mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Earth Terminal |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Card SN |
Relay Type | Card SN Relay V23030 |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 70°C, 110°F |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
Electromechanical Relay 4PDT 2A 60VDC 4.1KOhm Through Hole | Avnet America |
General Purpose Relays V23030H2014A104 | Sager |
Where can I find additional details, specifications and documents for a 1-1393802-1?
Additional datasheets, footprints and schematics for 1-1393802-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393802-1 fall under?
The 1-1393802-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393802-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393802-1 have stock available?
Authorised distributors including Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1393802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393802-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393802-1?
You can fill out our help required form which you can use to request a quote for 1-1393802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.