1-1393793-8 Relays by TE Connectivity

V23105A5502A201

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1393793-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for RS Americas
RS Americas
from US$1.58
1,828
in stock
Buy Now
Logo for element14
element14
from US$2.65
1,532
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight 6g, .2116oz
Insulation Special Features 1500V Initial Surge Withstand Voltage between Contacts & Coil
Contact Current Class 2 – 5 A
Contact Number of Poles 2
Contact Current Rating 3A
Contact Plating Material Gold
Terminal Type PCB-THT
Contact Arrangement 2 Form C (CO)
Width .394in, 10mm
Length Class (Mechanical) 20 – 25 mm
Width Class (Mechanical) 8 – 10 mm
Length 20.2mm, .795in
Height .433in, 11mm
Height Class (Mechanical) 10 – 11 mm
Coil Power Rating Class 500 – 600 mW
Coil Magnetic System Monostable, DC
Contact Switching Load (Min) 10mA @ .2V
Contact Limiting Breaking Current 3A
Insulation Initial Dielectric Between Contacts and Coil 1050Vrms
Voltage Standing Wave Ration (HF Parameter) 1.04 @ 100MHz, 1.4 @ 900MHz
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Contact Limiting Making Current 3A
Coil Resistance 70Ω
Contact Switching Voltage (Max) 250VAC, 220VDC
Coil Type Monostable
Contact Voltage Rating 250VAC, 220VDC
Contact Limiting Continuous Current 3A
Coil Power Rating (DC) 515mW
Insulation Initial Dielectric Between Adjacent Contacts 750Vrms
Actuating System AC/DC
Power Consumption 550mW
Contact Limiting Short-Time Current 3A
Insulation Initial Dielectric Between Open Contacts 750Vrms
Insulation Initial Resistance 1000MΩ
Coil Voltage Rating 6VDC
Mounting Type Printed Circuit Board
Performance Type Standard
Packaging Method Tube, Box & Tube
Product Type Relay
Relay Type D2n Relay V23105
Relay Style D2n Relay
Insertion Loss (HF Parameter) -.02dB @ 100MHz, -.27dB @ 900MHz
Isolation (HF Parameter) -20.7dB @ 900MHz, -39dB @ 100MHz
Termination Type Through Hole
Operating Temperature Range -40 – 85°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 85°C, 85°F

Alternative Descriptions

Relay, Through-Hole, 3A, 6VDC, DPDT, Telecom, PC Pin, V23105 Axicom Series | TE Connectivity 1-1393793-8 | RS Americas
POWER RELAY, DPDT, 3A, 250VAC, TH | element14
Power Relay, Dpdt, 3A, 250Vac, Th | Newark Electronics
Electromechanical Relay DPDT 3A 6VDC 66Ohm Through Hole | Avnet America
Low Signal Relays - PCB V23105A5502A201 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393793-8?

Additional datasheets, footprints and schematics for 1-1393793-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393793-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393793-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393793-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393793-8 fall under?

The 1-1393793-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393793-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393793-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393793-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393793-8 have stock available?

Authorised distributors including RS Americas, element14, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393793-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393793-8 often in real-time on the comparison pages.

What if I can't find stock of 1-1393793-8?

You can fill out our help required form which you can use to request a quote for 1-1393793-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay