Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393788-6 |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.70
|
1,199
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
152,550
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
36,240
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
9,250
in stock
|
Buy Now | |
Farnell
from US$2.73
|
7,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.99
|
1,925
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
1,832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
1,272
in stock
|
Buy Now | |
Avnet Abacus
-
|
104,350
in stock
|
Buy Now | |
Avnet Asia
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
Sager
from US$2.98
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Width | 7.2mm, .283in |
Length | 14.5mm, .571in |
Height | 9.8mm, .386in |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Height Class (Mechanical) | 9 – 10 mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Coil Resistance | 4114Ω |
Actuating System | DC |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Packaging Method | Box & Carton |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 24V 2A 2CO THT | TTI Europe |
P2 Series 2 A DPDT 24 VDC PCB Mount Communications/Signal PC Board Relay | Future Electronics |
SIGNAL RELAYS | Farnell |
Relay DPDT 2A 24V 4114R | Schukat Electronic |
Relay, PCB, Comm/Signal, 24VDC, 2A, 2 Form C, DPDT, 2 C/O, V23079 AXICOM Series | TE Connectivity 1-1393788-6 | RS Americas |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Axicom Signal Relay P2, 2CO, DC, 24V, 2A, 4.11kOhm | Distrelec |
Electromechanical Relay DPDT 5A 24VDC 4.114KOhm Through Hole | Avnet Abacus |
Low Signal Relays - PCB 24VDC Non-latching Single coil P2 | Sager |
Where can I find additional details, specifications and documents for a 1-1393788-6?
Additional datasheets, footprints and schematics for 1-1393788-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393788-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393788-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393788-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393788-6 fall under?
The 1-1393788-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393788-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393788-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393788-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393788-6 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Farnell and Schukat Electronic have stock available or on a lead time for 1-1393788-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393788-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393788-6?
You can fill out our help required form which you can use to request a quote for 1-1393788-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.