Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393779-8 |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.59
|
4,050
in stock
|
Buy Now | |
TTI Europe
from US$3.44
|
3,225
in stock
|
Buy Now | |
Rapid Electronics
from US$3.68
|
2,249
in stock
|
Buy Now | |
element14
from US$4.98
|
1,538
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.73
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,725
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
Boersig
from US$3.69
|
-
|
Buy Now | |
Distrelec
from US$3.98
|
-
|
Buy Now | |
Farnell
from US$6.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Weight | .141oz, 4g |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Width | 10.5mm, .413in |
Width Class (Mechanical) | 10 – 12 mm |
Length | 15.49mm, .61in |
Height Class (Mechanical) | 11 – 12 mm |
Length Class (Mechanical) | 14 – 16 mm |
Height | 11.5mm, .453in |
Coil Resistance | 1280Ω |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Voltage Rating | 120VDC, 125VAC |
Contact Limiting Making Current | 1.25A |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Limiting Short-Time Current | 1.25A |
Coil Power Rating Class | 400 – 500 mW |
Actuating System | DC |
Contact Limiting Continuous Current | 1.25A |
Contact Limiting Breaking Current | 1.25A |
Power Consumption | 450mW |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Packaging Method | Tube, Box & Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
W11 Series 1.25 A SPDT 24 VDC Standard Through Hole Signal Relay | Future Electronics |
SIGNAL RELAY 24V 1A 1CO THT | TTI Europe |
Low Signal Relays-PCB V23101D 7A201 | Rapid Electronics |
RELAY, SIGNAL, SPDT, 125VAC, 1.25A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay Signal SPDT 125VAC 24VDC Through Hole Box/Tube | Avnet Abacus |
Relay, Signal, Spdt, 125Vac, 1.25A | Newark Electronics |
V23101D 7A201 | Boersig |
TE Connectivity Low Signal Relays - PCB V23101D 7A201 | Distrelec |
Electromechanical Relay SPDT 1A 24VDC 1.28KOhm Through Hole | Avnet Asia |
Where can I find additional details, specifications and documents for a 1-1393779-8?
Additional datasheets, footprints and schematics for 1-1393779-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393779-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393779-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393779-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393779-8 fall under?
The 1-1393779-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393779-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393779-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393779-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393779-8 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, element14 and Chip One Stop have stock available or on a lead time for 1-1393779-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393779-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393779-8?
You can fill out our help required form which you can use to request a quote for 1-1393779-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.