Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393779-6 |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.67
|
1,147
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
1,147
in stock
|
Buy Now | |
Rapid Electronics
from US$4.79
|
1,147
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
1,147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.45
|
5
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight | .141oz, 4g |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Length | 15.49mm, .61in |
Height Class (Mechanical) | 11 – 12 mm |
Height | 11.5mm, .453in |
Width Class (Mechanical) | 10 – 12 mm |
Width | .413in, 10.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Coil Resistance | 320Ω |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Voltage Rating | 120VDC, 125VAC |
Contact Limiting Making Current | 1.25A |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Limiting Short-Time Current | 1.25A |
Coil Power Rating Class | 400 – 500 mW |
Actuating System | DC |
Contact Limiting Continuous Current | 1.25A |
Contact Limiting Breaking Current | 1.25A |
Power Consumption | 450mW |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Packaging Method | Tube, Box & Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
V23101D 6B201 |Amp Te Connectivity 1-1393779-6 | Newark Electronics |
Low Signal Relays-PCB V23101D 6B201 | Rapid Electronics |
TE Connectivity V23101D 6B201 Power/Signal Relay 1 Form | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23101D 6B201 | Boersig |
Where can I find additional details, specifications and documents for a 1-1393779-6?
Additional datasheets, footprints and schematics for 1-1393779-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393779-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393779-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393779-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393779-6 fall under?
The 1-1393779-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393779-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393779-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393779-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393779-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1-1393779-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393779-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393779-6?
You can fill out our help required form which you can use to request a quote for 1-1393779-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.