Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393774-5 |
Weight | 2g, .0705oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 1 |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold-Rhodium |
Height | .272in, 6.9mm |
Length | 13mm, .512in |
Insulation Clearance Between Contact and Coil | .0295in, .75mm |
Insulation Clearance Class | 0 – 2.5mm |
Width | .2988in, 7.59mm |
Length Class (Mechanical) | 12 – 14 mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 6 – 7 mm |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.75 @ 900MHz |
Contact Limiting Short-Time Current | 1A |
Coil Resistance | 1165Ω |
Coil Power Rating Class | 0 – 100 mW |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 0 – 1.5mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Breaking Current | 1A |
Insulation Creepage Between Contact and Coil | .75mm, .0295in |
Coil Type | Monostable |
Contact Limiting Continuous Current | 1A |
Power Consumption | 65 – 130mW |
Contact Switching Voltage (Max) | 125VDC, 150VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 125VDC, 150VAC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 1A |
Packaging Method | Box & Tube, Tube |
Relay Style | P1 Relay V23026 |
Relay Type | P1 Relay V23026 |
Product Type | Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
V23026A1005B201 |Axicom Te Connectivity 1-1393774-5 | Newark Electronics |
Electromechanical Relay SPDT 1A 9VDC 1.165KOhm Through Hole | Avnet America |
Low Signal Relays - PCB V23026A1005B201 | Sager |
Where can I find additional details, specifications and documents for a 1-1393774-5?
Additional datasheets, footprints and schematics for 1-1393774-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393774-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393774-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393774-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393774-5 fall under?
The 1-1393774-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393774-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393774-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393774-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393774-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1393774-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393774-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393774-5?
You can fill out our help required form which you can use to request a quote for 1-1393774-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.