Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393766-2 |
Product Weight | 40g, 1.41oz |
---|---|
Contact Arrangement | 4 Form C (CO) |
Terminal Type | Plug-In, Solder |
Contact Material | AgCdO |
Contact Current Rating (Max) | 5A |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 4 |
Height Class (Mechanical) | 30 – 40mm |
Product Width | .736in, 18.7mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 16 – 20mm |
Product Height | 30.2mm, 1.189in |
Product Length | 1.165in, 29.6mm |
Coil Resistance | 450Ω |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 350mW |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Operating Temperature Range | -55 – 75°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay 4PDT 5A 12VDC 450Ohm Plug-In | Avnet America |
Industrial Relays 4PDT 5A 12VDC 450Ohm GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1393766-2?
Additional datasheets, footprints and schematics for 1-1393766-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393766-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393766-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393766-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393766-2 fall under?
The 1-1393766-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393766-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393766-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393766-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393766-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1393766-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393766-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393766-2?
You can fill out our help required form which you can use to request a quote for 1-1393766-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.