1-1393763-9 Relays by TE Connectivity

V23100V4305B010

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1393763-9,
V23100V4305B 10
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.94

Distributor Stock
Logo for RS
RS
from US$14.42
20
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.54
663
in stock
Buy Now
Logo for Boersig
Boersig
from US$9.94
649
in stock
Buy Now
Logo for element14
element14
from US$11.91
551
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$12.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight .0635oz, 1.8g
Contact Current Class 0 – 2 A
Contact Number of Poles 2
Contact Plating Material Ruthenium
Contact Special Features Reed Contacts
Height .295in, 7.5mm
Width .276in, 7mm
Length Class (Mechanical) 16 – 20 mm
Height Class (Mechanical) 7 – 8 mm
Length 19.3mm, .76in
Width Class (Mechanical) 6 – 8 mm
Contact Voltage Rating 24VDC
Contact Switching Voltage (Max) 200VDC, 200VAC
Insulation Initial Dielectric Between Open Contacts 250Vrms
Insulation Initial Dielectric Between Contacts and Coil 1500Vrms
Contact Limiting Making Current .4A
Contact Limiting Breaking Current .4A
Coil Type Monostable
Coil Resistance 200Ω
Coil Special Features Diode
Contact Limiting Continuous Current 1A
Coil Power Rating Class 100 – 150 mW
Power Consumption 50 – 288mW
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Contact Switching Load (Min) 10mA @ .01V
Contact Limiting Short-Time Current .4A
Actuating System DC
Coil Magnetic System Monostable, DC
Packaging Method Box & Tube, Tube
Relay Style Reed Relay V23100-V4
Product Type Relay
Relay Type Reed Relay V23100-V4
Termination Type Through Hole
Environmental Category of Protection RTIII
Environmental Ambient Temperature (Max) 85°F, 85°C
Operating Temperature Range -40 – 85°C
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

REED RELAY, DPST-NO, 1A, 200V, TH | element14
V23100V4305B10,DLR-RELAY,5VDC, | RS
Electromechanical Relay DPST-NO 0.5A 5VDC 200Ohm Through Hole | Avnet America
Shrack, V23100V4305B10,DLR-RELAY,5VDC, | TE Connectivity 1-1393763-9 | RS Americas
REED RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393763-9?

Additional datasheets, footprints and schematics for 1-1393763-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393763-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393763-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393763-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393763-9 fall under?

The 1-1393763-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393763-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393763-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393763-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393763-9 have stock available?

Authorised distributors including Rapid Electronics, Boersig, element14, RS and Avnet America have stock available or on a lead time for 1-1393763-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393763-9 often in real-time on the comparison pages.

What if I can't find stock of 1-1393763-9?

You can fill out our help required form which you can use to request a quote for 1-1393763-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay