Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1393763-7,
V23100V4024A 11 |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.27
|
No stock
|
Buy Now | |
element14
from US$9.83
|
316
in stock
|
Buy Now | |
Avnet America
from US$7.95
|
-
|
Buy Now | |
RS Americas
from US$10.93
|
-
|
Buy Now | |
Boersig
from US$8.41
|
-
|
Buy Now | |
TTI Europe
from US$12.17
|
-
|
Buy Now | |
Sager
from US$8.99
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Electrostatic Shield |
---|---|
Weight | .0494oz, 1.4g |
Contact Plating Material | Ruthenium |
Contact Special Features | Reed Contacts |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 0 – 6 mm |
Height | 5.1mm, .201in |
Length | .76in, 19.3mm |
Length Class (Mechanical) | 16 – 20 mm |
Width | 6.4mm, .252in |
Width Class (Mechanical) | 6 – 8 mm |
Contact Limiting Continuous Current | 1A |
Coil Special Features | Diode |
Coil Type | Monostable |
Contact Limiting Breaking Current | .4A |
Contact Limiting Making Current | .4A |
Contact Switching Load (Min) | 10mA @ .01V |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Power Consumption | 50 – 288mW |
Coil Resistance | 2000Ω |
Coil Magnetic System | Monostable, DC |
Actuating System | DC |
Coil Power Rating Class | 200 – 300 mW |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Insulation Initial Dielectric Between Open Contacts | 250Vrms |
Contact Switching Voltage (Max) | 200VAC, 200VDC |
Contact Limiting Short-Time Current | .4A |
Contact Voltage Rating | 24VDC |
Packaging Method | Box & Tube, Tube |
Relay Style | Reed Relay V23100-V4 |
Product Type | Relay |
Relay Type | Reed Relay V23100-V4 |
Termination Type | Through Hole |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Operating Temperature Range | -40 – 85°C |
REED RELAY, SPST-NO, 24VDC, PCB | element14 |
V23100V4024A011 |Amp Te Connectivity 1-1393763-7 | Newark Electronics |
Electromechanical Relay SPST-NO 0.5A 24VDC 2KOhm Through Hole | Avnet America |
Circular Connector, V23100V4024A011 | TE Connectivity 1-1393763-7 | RS Americas |
REED RELAY | TTI Europe |
Reed Relays V23100V4024A011 | Sager |
Where can I find additional details, specifications and documents for a 1-1393763-7?
Additional datasheets, footprints and schematics for 1-1393763-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393763-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393763-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393763-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393763-7 fall under?
The 1-1393763-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393763-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393763-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393763-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393763-7 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-1393763-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393763-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393763-7?
You can fill out our help required form which you can use to request a quote for 1-1393763-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.