Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23612A103A45,
V23612A 103A 45 |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Beryllium Copper |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Accepts Cable Diameter (Max) | .197in, 4.8mm |
RF Connector Mated Outer Diameter (Approximate) | .425in, 10.8mm |
Impedance | 75Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Dielectric Material | PC, PEEK |
Packaging Method | Bag |
Packaging Quantity | 100 |
実装方法 | Bag |
Sealable | No |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | DIN 1.6/5.6 Connectors |
Termination Method to Wire & Cable | Crimp |
Cable Type | 2YC(mS)CY 0.4/2.5, 2YCCY 0.4/2.5 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
V23612A 103A 45=Kabelstecker Rohs Compliant: Yes |Amp Te Connectivity 1-1393682-2 | Newark Electronics |
Conn 1.6/5.6 PL 75Ohm ST Cable Mount Gold | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393682-2?
Additional datasheets, footprints and schematics for 1-1393682-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393682-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393682-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393682-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393682-2 fall under?
The 1-1393682-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393682-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393682-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393682-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393682-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393682-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393682-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393682-2?
You can fill out our help required form which you can use to request a quote for 1-1393682-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.