Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200M603 |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Rows Loaded | C, A |
Number of Rows | 3 |
Number of Columns | 20 |
Number of Power or Coaxial Positions | 4 |
Number of Positions | 40 |
Number of Signal Positions | 40 |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 11.1mm |
コネクタの高さ | 11.1mm |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic PBT GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray |
実装方法 | Tray |
Shielded | No |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Level | II |
Sealable | No |
DIN Size | Standard |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 3mm, .118in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Conn DIN 41612 PIN 4Power/60Signal POS 7.62mm/2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Special Order: V42254B1200M603=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 40 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 1-1393645-1 | Internal Number: 1-1393645-1 | Alias Number: V42254B1200M603 | TE Connectivity | TE Store |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393645-1?
Additional datasheets, footprints and schematics for 1-1393645-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393645-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393645-1 fall under?
The 1-1393645-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393645-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393645-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393645-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393645-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1-1393645-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393645-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393645-1?
You can fill out our help required form which you can use to request a quote for 1-1393645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.