Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V42254B2202B640,
V42254-R2302-B640 |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
2,325
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
2,325
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
2,325
in stock
|
Buy Now | |
Distrelec
from US$5.41
|
2,325
in stock
|
Buy Now | |
Farnell
from US$5.56
|
1,870
in stock
|
Buy Now | |
TE Store
from US$7.74
|
126
in stock
|
Buy Now | |
Future Electronics
from US$5.86
|
-
|
Buy Now | |
Avnet America
from US$5.53
|
-
|
Buy Now | |
RS Americas
from US$7.88
|
-
|
Buy Now | |
Sager
from US$6.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
Number of Positions | 64 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 64 |
Number of Columns | 32 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Cross Section | .32 x .76mm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Width | .317in, 8.05mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .453in, 11.51mm |
Connector Length | 93.98mm, 3.7in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
CSA Certified | Yes |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
DIN Size | Standard |
Make First / Break Last | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Shielded | No |
DIN Level | II |
Termination Post & Tail Length | .177in, 4.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Conn V42254B2202B640 Pc612 Federlei |Amp Te Connectivity 1-1393641-4 | Newark Electronics |
DIN 41612 Conn V42254B2202B640 PC612 FEDERLEI | Rapid Electronics |
TE Connectivity V42254B2202B640 PC612 FEDERLEI DIN 41612 Connectors V42254B2202B640 PC612 FEDERLEI | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
V42254B2202B640=PC612 FEDERLEI Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .177 in Termination Post & Tail Length: 4.5 mm Number of Positions: 64 Receptacle Board-to-Board .177" 4.5 mm | Eurocard Connector | Part Number: 1-1393641-4 | Internal Number: 1-1393641-4 | Alias Number: V42254-R2302-B640 | TE Connectivity | TE Store |
2.54mm,rcpt,DN41612,solder,vert,PCB,64w | RS |
64 Position Dual Row 2.54 mm Pitch Through Hole Solder Receptacle Connector | Future Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393641-4?
Additional datasheets, footprints and schematics for 1-1393641-4 are listed on our Part Details page. You can also find images and similar parts to 1-1393641-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393641-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393641-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393641-4 fall under?
The 1-1393641-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393641-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393641-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393641-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393641-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393641-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393641-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1393641-4?
You can fill out our help required form which you can use to request a quote for 1-1393641-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.