1-1393589-8 Power Connectors by TE Connectivity

C42334A 347A102=HS-STECKER

Status: Active
Series: -
RoHS: Unknown
Aliases: C42334A347A102,
C42334A 347A102
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TTI Europe TTI Europe
2,150 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness 1µm, 39.37µin
Contact Retention Within Housing Without
Contact Current Rating (Max) 25A
Contact Underplating Material Nickel
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Material Gold/Palladium
Contact Base Material Brass
Contact Mating Area Plating Material Gold/Palladium
Contact Orientation Right Angle
Contact Termination Area Plating Thickness 1µm, 39.37µin
Mating Pin Diameter .141in, 3.6mm
Post Size .141in, 3.6mm
Operating Voltage 48VDC, 48VAC
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Retention Without
Mount Type Right Angle
Wire Insulation Support Without
Circuit Application Power
For Multiple Crimp No
For Use With DIN 41612 M Male Connectors, Type M Connector
Packaging Quantity 200
Packaging Method Tray
Product Type Contact
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Type Solder Pin
Operating Temperature Range -55 – 105°C

Alternative Descriptions

BACKPLANE POWER CON DIN41612 | TTI Europe
Contact PIN Solder RA Thru-Hole | Avnet Europe
CONTACT, PIN, BRASS, CRIMP ROHS COMPLIANT: YES | Newark Electronics
CONTACT, PIN, BRASS, CRIMP | Farnell
TE Connectivity - AMP C42334A 347A102%3DHS-STECKER | Distrelec
C42334A 347A102=HS-STECKER Backplane Power Connector | Part Number: 1-1393589-8 | Internal Number: 1-1393589-8 | Alias Number: C42334A 347A102 | TE Connectivity | TE Store

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393589-8?

Additional datasheets, footprints and schematics for 1-1393589-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393589-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393589-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393589-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393589-8 fall under?

The 1-1393589-8 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-1393589-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393589-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393589-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393589-8 have stock available?

Authorised distributors including TTI Europe, Avnet Europe, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 1-1393589-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393589-8 often in real-time on the comparison pages.

What if I can't find stock of 1-1393589-8?

You can fill out our help required form which you can use to request a quote for 1-1393589-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay