Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMP M Series Receptacle Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
C42334A 347A 96=Hs-Buchse |Amp Te Connectivity 1-1393589-1 | Newark Electronics |
TE | RS Americas |
Contact SKT Solder ST Cable Mount | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393589-1 .?
Additional datasheets, footprints and schematics for 1-1393589-1 . are listed on our Part Details page. You can also find images and similar parts to 1-1393589-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393589-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393589-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393589-1 . fall under?
The 1-1393589-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1393589-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393589-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393589-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393589-1 . have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 1-1393589-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393589-1 . often in real-time on the comparison pages.
What if I can't find stock of 1-1393589-1 .?
You can fill out our help required form which you can use to request a quote for 1-1393589-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.