Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C42334A100C51,
C42334A 100C 51 |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.09
|
4
in stock
|
Buy Now | |
RS
from US$3.57
|
-
|
Buy Now | |
Newark Electronics
from US$3.09
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Circuit Application | Signal |
---|
Accessories C42334A100C51 19,5mm | RS |
C42334A 100C 51=Rp Pass-Stift | Newark Electronics |
AMP1-1393565-8 | Avnet America |
Headers & Wire Housings C42334A 100C 51=RP PASS-STIFT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Housing |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | - |
Screw Head Height | - |
Screw Length | 19.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1393565-8?
Additional datasheets, footprints and schematics for 1-1393565-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393565-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393565-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393565-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393565-8 fall under?
The 1-1393565-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393565-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393565-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393565-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393565-8 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1393565-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393565-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393565-8?
You can fill out our help required form which you can use to request a quote for 1-1393565-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.