Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,000
in stock
|
Buy Now | |
element14
from US$0.45
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
1,995
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Carlton-Bates
from US$2.09
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal Type | Female Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
RoHS Compliant | Yes |
AUTOMOTIVE RELAY | TTI Europe |
Female Disconnect, 6.35Mm, 16-14Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 16-14AWG | element14 |
Crimp Terminal, for Mini Iso Relay Sockets, used for VCF4-1002, 16-14 AWG | TE Connectivity 1-1393310-9 | RS Americas |
CONN CONT SKT 1 POS CRMP ST CBL MNT | Avnet America |
26A1348B=TERMINAL,CRMP,QC.250, | Boersig |
Crimp Terminal, Crimp Contact, 16 AWG Min, 14 AWG Max, 30A, Copper Alloy, Tin | Carlton-Bates |
Terminals ConnContact SKT 1POS 2000 | Sager |
26A1348B=TERMINAL CRMP QC 250 | Power and Signal Group |
Contact RCP Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1393310-9?
Additional datasheets, footprints and schematics for 1-1393310-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393310-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393310-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393310-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393310-9 fall under?
The 1-1393310-9 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1393310-9 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393310-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393310-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-1393310-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1-1393310-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393310-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393310-9?
You can fill out our help required form which you can use to request a quote for 1-1393310-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.