Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
1,018
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
5,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,018
in stock
|
Buy Now | |
element14
from US$0.48
|
1,018
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal Type | Female Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
RoHS Compliant | Yes |
Crimp Terminal for Mini Iso Relay Sockets used for VCF4-1002 20-18 AWG Reel | TE Connectivity 1-1393310-8 | RS Americas |
Female Disconnect, 6.35Mm, 20-18Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 20-18AWG | element14 |
0.250 (6.35mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal RCP | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
Terminals 18-20AWG TERMINAL 1900 | Sager |
26A1348A=TERMINAL,CRMP,QC.250, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1393310-8?
Additional datasheets, footprints and schematics for 1-1393310-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393310-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393310-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393310-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393310-8 fall under?
The 1-1393310-8 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1393310-8 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393310-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393310-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-1393310-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-1393310-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393310-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393310-8?
You can fill out our help required form which you can use to request a quote for 1-1393310-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.