Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23134J1053D642 |
Prices starting from US$4.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$12.20 |
50
|
Buy Now | |
Transfer Multisort Elektronik | US$9.39 |
383
|
Buy Now | |
Newark Electronics | US$7.11 |
338
|
Buy Now | |
element14 | US$10.51 |
338
|
Buy Now | |
Farnell | US$9.72 |
338
|
Buy Now | |
Future Electronics | US$4.83 |
208
|
Buy Now | |
Chip One Stop | US$5.24 |
100
|
Buy Now | |
Avnet America | US$7.52 |
-
|
Buy Now | |
RS Americas | US$14.49 |
-
|
Buy Now | |
Boersig | US$7.87 |
-
|
Buy Now | |
TTI Europe | US$8.73 |
-
|
Buy Now | |
Sager | US$8.50 |
-
|
Buy Now |
Weight | 1.3oz, 38g |
---|---|
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Contact Current Class | <50A |
Length | 25.9mm, 1.031in |
Height Class (Mechanical) | 25 – 30 mm |
Width | 25.9mm, 1.031in |
Width Class (Mechanical) | 25 – 30 mm |
Height | .98in, 24.9mm |
Length Class (Mechanical) | 25 – 30 mm |
Contact Limiting Short-Time Current | 300A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Breaking Current | 25A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Coil Resistance | 324Ω |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 25A |
Coil Power Rating (DC) | 1800mW |
Contact Limiting Making Current | 240A |
Contact Limiting Continuous Current | 70A |
Coil Magnetic System | Monostable, DC |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F7 |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
Relay: electromagnetic | Transfer Multisort Elektronik |
Automotive Relay, Spst-No, 24Vdc, Qc | Newark Electronics |
Relay, SPNO 24vDC | element14 |
RELAY, AUTOMOTIVE, SPST-NO, 24VDC, 50A | Farnell |
PlugIn Mini Relays. V23134J1053D642-EV-CBOX | Future Electronics |
TE Connectivity Automotive Relay 1NO 70A DC 24V 324Ohm | Distrelec |
Electromechanical Relay SPST-NO 240A 24VDC 324Ohm Bracket Mount | Avnet America |
TE | RS Americas |
AUTOMOTIVE RELAY | TTI Europe |
Automotive Relays V23134J1053D642 | Sager |
Where can I find additional details, specifications and documents for a 1-1393304-1?
Additional datasheets, footprints and schematics for 1-1393304-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393304-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393304-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393304-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393304-1 fall under?
The 1-1393304-1 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393304-1 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393304-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393304-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393304-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-1393304-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393304-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393304-1?
You can fill out our help required form which you can use to request a quote for 1-1393304-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.