Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23047-A1024-A511,
AMPS-1-1393258-7, F97243-000, 1-1393258-7 |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.47
|
593
in stock
|
Buy Now | |
TTI Europe
from US$5.90
|
31,680
in stock
|
Buy Now | |
Future Electronics
from US$6.50
|
10,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.12
|
3,333
in stock
|
Buy Now | |
Heilind Electronics
from US$9.64
|
1,828
in stock
|
Buy Now | |
Rapid Electronics
from US$8.59
|
1,323
in stock
|
Buy Now | |
Schukat Electronic
from US$5.62
|
1,173
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.64
|
365
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$7.84
|
-
|
Buy Now | |
Avnet America
from US$6.84
|
-
|
Buy Now | |
element14
from US$7.23
|
-
|
Buy Now | |
Avnet Asia
from US$3.80
|
-
|
Buy Now | |
Boersig
from US$7.27
|
-
|
Buy Now | |
Sager
from US$7.00
|
-
|
Buy Now | |
Farnell
from US$7.67
|
-
|
Buy Now |
Product Weight | .706oz, 20g |
---|---|
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 6A |
Contact Special Features | Force Guided Contacts |
Contact Material | AgNi |
Contact Current Class | 5 – 10A |
Contact Number of Poles | 2 |
Contact Arrangement | 1 Form A (NO) + 1 Form B (NC) |
Product Height | 25.5mm, 1.004in |
Length Class (Mechanical) | 25 – 30mm |
Product Width | 12.6mm, .496in |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 1.142in, 29mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 5 – 8mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Contact Limiting Short-Time Current | 6A |
Coil Power Rating Class | 600 – 800mW |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating DC | 700mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Resistance | 823Ω |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 6A |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Category of Protection | RTIII |
SAFETY RELAY 24V 6A 1NO+1NC TH | TTI Europe |
SR2M Series 24 V DPST 6 A PC Pin Through Hole Forced Guided Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23047-A1024-A511 SCHRACK FORCE GUIDED RELAY | Heilind Electronics |
Safety Relays V23047A1024A511 | Rapid Electronics |
Safety Relay 1xNO 1xNC 6A 24V | Schukat Electronic |
TE Connectivity - Schrack PCB Safety Relay SR2M, 1NO + 1NC, 24V, 823Ohm, 6A | Distrelec |
Electromechanical Relay SPST-NO/SPST-NC 6A 24VDC 823Ohm Through Hole | Avnet Abacus |
V23047-A1024-A511 |Amp Te Connectivity 1-1393258-7 | Newark Electronics |
Safety Relays 1N/O+1N/C 24VDC | Sager |
Where can I find additional details, specifications and documents for a 1-1393258-7?
Additional datasheets, footprints and schematics for 1-1393258-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393258-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393258-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393258-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393258-7 fall under?
The 1-1393258-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393258-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393258-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393258-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393258-7 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 1-1393258-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393258-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393258-7?
You can fill out our help required form which you can use to request a quote for 1-1393258-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.