Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1393258-5,
V23047-A1024-A501 |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.13
|
No stock
|
Buy Now | |
TTI Europe
from US$4.78
|
147,520
in stock
|
Buy Now | |
RS Americas
from US$11.02
|
9,306
in stock
|
Buy Now | |
Heilind Electronics
from US$9.42
|
4,845
in stock
|
Buy Now | |
Schukat Electronic
from US$5.67
|
2,217
in stock
|
Buy Now | |
Future Electronics
from US$7.10
|
1,640
in stock
|
Buy Now | |
Powell Electronics
from US$9.75
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.42
|
969
in stock
|
Buy Now | |
Avnet America
from US$7.48
|
842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.92
|
841
in stock
|
Buy Now | |
Conrad
from US$12.10
|
279
in stock
|
Buy Now | |
Distrelec
from US$9.42
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$12.31
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,640
in stock
|
Buy Now | |
Avnet Asia
from US$8.39
|
-
|
Buy Now | |
Boersig
from US$7.99
|
-
|
Buy Now |
Product Weight | .705oz, 20g |
---|---|
Contact Material | AgNi |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 6A |
Contact Current Class | 5 – 10A |
Terminal Type | PCB-THT |
Contact Special Features | Single Button, Forcibly Guided |
Product Height | 25.5mm, 1in |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 5 – 8mm |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Length | 1.142in, 29mm |
Product Width | .496in, 12.6mm |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Coil Power Rating DC | 700mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Resistance | 823Ω |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 6A |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 6A |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
SAFETY RELAY 24V 6A 2CO THT | TTI Europe |
Force Guided Relays, 6A, Ctrl V 24DC, Vol Rtg 240/400AC, PCB Mount | TE Connectivity 1-1393258-5 | RS Americas |
V23047-A1024-A501 | Heilind Electronics |
Safety Relay DPDT 6A 24V | Schukat Electronic |
V23047 Series 24 V DPDT 700 mW Single Contact Force Guided Relay | Future Electronics |
Electromechanical Relay DPDT 6A 24VDC 823Ohm Through Hole | Avnet America |
Relay: electromagnetic | Transfer Multisort Elektronik |
Anwendung: Emergency stop controls, machine control, elevator and stair vehicle control, light control barriers. 2 Changer or 1 Closer/1 Steady contact correspondent to the EN50205. | Conrad |
TE Connectivity - Schrack PCB Safety Relay SR2M, 2CO, 24V, 823Ohm, 6A | Distrelec |
Safety Relays V23047A1024A501 |Amp Te Connectivity 1-1393258-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1393258-5?
Additional datasheets, footprints and schematics for 1-1393258-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393258-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393258-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393258-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393258-5 fall under?
The 1-1393258-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393258-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393258-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393258-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393258-5 have stock available?
Authorised distributors including TTI Europe, RS Americas, Heilind Electronics, Schukat Electronic and Future Electronics have stock available or on a lead time for 1-1393258-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393258-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393258-5?
You can fill out our help required form which you can use to request a quote for 1-1393258-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.