Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393254-8 |
Earthing Switch | Without |
---|---|
Panel Cutout | .75 x 2.065in |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 9 – 100seconds |
Circuit Breaker Size | 63.5mm, 2.5in |
Voltage Rating AC | 277VAC |
Current Rating | 20A |
Interrupt Capacity | 5000A @ 277VAC |
Stamped Marking Type | International I/O |
Series/Mounting Option | W9 (6-32 Mounting Threads) |
Mounting Options | 6-32 Mounting Threads |
Mounting Type | Panel Mount |
Toggle Color | Black |
Product Type | Circuit Breaker |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Toggle |
Circuit Breaker Type | Magnetic |
Termination Type | 10-32 Stud |
Circuit Breaker Magnetic Hydraulic 1Pole 20A 277VAC | Avnet America |
Circuit Breakers CIRCUIT BREAKER SWITCH 20A BLK | Sager |
Where can I find additional details, specifications and documents for a 1-1393254-8?
Additional datasheets, footprints and schematics for 1-1393254-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393254-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393254-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393254-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393254-8 fall under?
The 1-1393254-8 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1393254-8 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393254-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393254-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393254-8 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1393254-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393254-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393254-8?
You can fill out our help required form which you can use to request a quote for 1-1393254-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.