Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393253-7 |
Prices starting from US$49.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$99.54
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$64.88
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$117.47
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$61.60
|
37
in stock
|
Buy Now | |
Avnet America
from US$49.62
|
-
|
Buy Now | |
RS Americas
from US$75.40
|
-
|
Buy Now | |
Avnet Asia
from US$67.89
|
-
|
Buy Now | |
Sager
from US$70.08
|
-
|
Buy Now |
Panel Cutout | 1.5 x 1.66in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 2 |
Trip Time at 200% | 9 – 100seconds |
Circuit Breaker Size | 2in, 50.8mm |
Panel Thickness | .047 – .11in |
Interrupt Capacity | 5000A @ 277VAC |
Voltage Rating AC | 415/240VAC, 277VAC |
Current Rating | 10A |
Stamped Marking Type | International I/O |
Mounting Options | 6-32 Mounting Threads |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Type | Panel Mount |
Toggle Color | White |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Toggle, Rocker |
Circuit Breaker Type | Magnetic |
Product Type | Circuit Breaker |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers W68-X2Q110-10 M6/M7/M9/W6/W7 |Amp Te Connectivity 1-1393253-7 | Newark Electronics |
Circuit Breakers W68-X2Q110-10 M6/M7/M9/W6/W7 | Rapid Electronics |
TE Connectivity - AMP CB W68-X2Q110-10%3DM6/M7/M9/W6/W7 | Distrelec |
Circuit Breaker Magnetic Hydraulic 2Pole 10A 277VAC | Avnet America |
W68-X2Q110-10M6/M7/M9/W6/W7 | TE Connectivity 1-1393253-7 | RS Americas |
Magnetic Hydraulic Circuit Breaker 2Pole 5kA 10A 277VAC Panel Mount | Avnet Asia |
Circuit Breakers CIRCUIT BREAKER SWITCH 10A WH | Sager |
Where can I find additional details, specifications and documents for a 1-1393253-7?
Additional datasheets, footprints and schematics for 1-1393253-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393253-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393253-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393253-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393253-7 fall under?
The 1-1393253-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1393253-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393253-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393253-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393253-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1393253-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393253-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393253-7?
You can fill out our help required form which you can use to request a quote for 1-1393253-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.