Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393249-1 |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.44
|
1,699
in stock
|
Buy Now | |
Rapid Electronics
from US$7.84
|
1,699
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
1,699
in stock
|
Buy Now | |
Heilind Electronics
from US$7.89
|
256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.47
|
73
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.89
|
60
in stock
|
Buy Now | |
element14
from US$7.38
|
46
in stock
|
Buy Now | |
Sager
from US$6.13
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$8.40
|
-
|
Buy Now | |
Future Electronics
from US$6.13
|
-
|
Buy Now | |
Avnet America
from US$5.60
|
-
|
Buy Now | |
Avnet Asia
from US$7.14
|
-
|
Buy Now | |
TTI Europe
from US$5.83
|
-
|
Buy Now | |
Farnell
from US$10.28
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Button Color | White with Red Rate Marking, Red Trip Band |
---|---|
Circuit Function | Series Trip |
Earthing Switch | Without |
Panel Cutout | .44 – .45 (Diameter)in |
Pole Configuration | 1 |
Trip Time at 200% | 10 – 45seconds |
Current Rating | 2A |
Voltage Rating AC | 250VAC |
Interrupt Capacity | 2000A @ 50VDC or 1000A @ 250VAC |
Voltage Rating DC | 50VDC |
Mounting Type | Panel Mount |
Mounting Bushing | 7/16 x .5 [12.7mm] Long |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Options | Knurled Nut/Hex Nut |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breakers 2A PUSH TO RESET | Rapid Electronics |
TE Connectivity W58-XB1A4A-2 W58 Thermal Circuit Breaker | Distrelec |
W58-XB1A4A-2=W58 | Heilind Electronics |
Circuit breaker | Transfer Multisort Elektronik |
THERMAL CKT BREAKER, 1P, 2A/250V, PANEL | element14 |
Thermal Ckt Breaker, 1P, 2A/250V, Panel Rohs Compliant: Yes |Potter&brumfield Te Connectivity 1-1393249-1 | Newark Electronics |
W58 Series 2 A 50 VDC 1 Pole Push to Reset Only Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 2A 250VAC/50VDC | Avnet America |
W58-XB1A4A-2 CIRCUIT BREAKER | TTI Europe |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1393249-1?
Additional datasheets, footprints and schematics for 1-1393249-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393249-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393249-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393249-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393249-1 fall under?
The 1-1393249-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1393249-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393249-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393249-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393249-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1-1393249-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393249-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1393249-1?
You can fill out our help required form which you can use to request a quote for 1-1393249-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.