Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RP421A12 |
Output Switching | Random |
---|---|
Contact Arrangement | 2 Form C (2 CO) |
Contact Material | AgNi+Au |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Plating Material | Silver Nickel |
Switch Arrangement | (2) x 1 Form C |
Base Dimensions | 29x12.6mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.6 x 25.5mm |
Coil Resistance | 115Ω |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 1250mW |
Contact Switching Voltage (Max) | 300VDC, 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Bistable, 1 Coil |
Contact Limiting Short-Time Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Coil Special Features | Magnetic Latching |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Power Rating | 1.25W |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 8A |
Input Voltage | 12VDC |
Coil Current | .106A |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Electromechanical Relay DPDT 8A Through Hole | Avnet America |
Relay, RP421A12 | TE Connectivity 1-1393235-9 | RS Americas |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays RP421A12 | Sager |
Where can I find additional details, specifications and documents for a 1-1393235-9?
Additional datasheets, footprints and schematics for 1-1393235-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393235-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393235-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393235-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393235-9 fall under?
The 1-1393235-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393235-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393235-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393235-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393235-9 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 1-1393235-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393235-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393235-9?
You can fill out our help required form which you can use to request a quote for 1-1393235-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.