Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393225-9 |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.60
|
76,700
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
69,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.96
|
9,367
in stock
|
Buy Now | |
element14
from US$1.68
|
3,531
in stock
|
Buy Now | |
Distrelec
from US$2.76
|
1,867
in stock
|
Buy Now | |
Schukat Electronic
from US$0.92
|
480
in stock
|
Buy Now | |
Heilind Electronics
from US$2.28
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.28
|
105
in stock
|
Buy Now | |
Conrad
from US$3.63
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
94,780
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$3.35
|
-
|
Buy Now | |
Avnet Asia
from US$2.14
|
-
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
Sager
from US$2.05
|
-
|
Buy Now |
Product Weight | .282oz, 8g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgNi0.15 |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Product Height | 12.3mm, .484in |
Product Length | 1.122in, 28.5mm |
Product Width | 10.1mm, .398in |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 12 – 13mm |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 25 – 30mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Power Rating DC | 230mW |
Contact Limiting Making Current | 8A |
Contact Switching Load (Min) | 500mA @ 12V |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 627Ω |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
RYII Series 8 A SPDT 12 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
POWER RELAY 12V 8A 1CO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPDT, 250VAC, 8A | element14 |
TE Connectivity - Schrack PCB power relay RY 1CO 8A DC 12V 627Ohm | Distrelec |
Relay SPDT 8A 12V 627R | Schukat Electronic |
RY611012 | Heilind Electronics |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIIinsulation distance class (mm): 5 – 8insulation creep current class (mm): 5.5 – 8insulation probe functions: Tracking index of relay lower section PTI250contact cut-off current (A): 8contact switch-on current (A): 8contact limit current (A): 8contact limit current (A): 8contact number of poles: 1magnet system: Monostable DC | Conrad |
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole | Avnet Abacus |
Ry611012 |Schrack Te Connectivity 1-1393225-9 | Newark Electronics |
Circular Connector, RY611012 | TE Connectivity 1-1393225-9 | RS Americas |
General Purpose Relays 12VDC SPDT 8A Wash tight | Sager |
Where can I find additional details, specifications and documents for a 1-1393225-9?
Additional datasheets, footprints and schematics for 1-1393225-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393225-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393225-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393225-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393225-9 fall under?
The 1-1393225-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393225-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393225-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393225-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393225-9 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for 1-1393225-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393225-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393225-9?
You can fill out our help required form which you can use to request a quote for 1-1393225-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.