Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393223-7 |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.44
|
135
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
29,520
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
13,980
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
3,000
in stock
|
Buy Now | |
element14
from US$3.87
|
1,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.74
|
965
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
360
in stock
|
Buy Now | |
Schukat Electronic
from US$1.54
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
120
in stock
|
Buy Now | |
RS
from US$2.67
|
109
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
92
in stock
|
Buy Now | |
Avnet Abacus
-
|
139,080
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Contact Material | AgSnO2 |
Length Class (Mechanical) | 25 – 30mm |
Product Width | 10mm, .394in |
Product Length | 30mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Resistance | 2270Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 254mW |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
RELAY, SPDT, 250VAC, 8A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
V23061B1007A301=MINISTARK | Heilind Electronics |
Relay SPST 8A 24V 2270R | Schukat Electronic |
General Purpose Relays Pcb Relay Spst-C/O |Amp Te Connectivity 1-1393223-7 | Newark Electronics |
V23061B1007A301,MSR-RELAY,24VD | RS |
TE Connectivity - Schrack PCB Power Relay V23061 1CO 8A DC 24V 2.27kOhm | Distrelec |
Electromechanical Relay SPDT 15A 24VDC 2.27KOhm Through Hole | Avnet Abacus |
General Purpose Relays PCB Relay SPST-C/O | Sager |
Where can I find additional details, specifications and documents for a 1-1393223-7?
Additional datasheets, footprints and schematics for 1-1393223-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393223-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393223-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393223-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393223-7 fall under?
The 1-1393223-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393223-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393223-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393223-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393223-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1-1393223-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393223-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393223-7?
You can fill out our help required form which you can use to request a quote for 1-1393223-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.