Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393219-3 |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
No stock
|
Buy Now | |
TTI Europe
from US$2.15
|
17,650
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
247
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.91
|
102
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
Sager
from US$3.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .1764oz, 5g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 5A |
Contact Number of Poles | 1 |
Product Width | .394in, 10mm |
Height Class (Mechanical) | 9 – 10mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 10mm, .394in |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Width Class (Mechanical) | 8 – 10mm |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 10970Ω |
Coil Power Rating DC | 210mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 48VDC |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 48V 5A 1CO THT | TTI Europe |
General Purpose Relays 1 Form C Spdt |Amp Te Connectivity 1-1393219-3 | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay SPDT 5A 48VDC 10.97KOhm Through Hole | Avnet America |
General Purpose Relays 1 Form C SPDT | Sager |
Where can I find additional details, specifications and documents for a 1-1393219-3?
Additional datasheets, footprints and schematics for 1-1393219-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393219-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393219-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393219-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393219-3 fall under?
The 1-1393219-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393219-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393219-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393219-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393219-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Transfer Multisort Elektronik, Avnet America and Sager have stock available or on a lead time for 1-1393219-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393219-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393219-3?
You can fill out our help required form which you can use to request a quote for 1-1393219-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.