Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393219-0 |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.23
|
1,270
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
101,770
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
84,500
in stock
|
Buy Now | |
element14
from US$1.71
|
32,833
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
5,826
in stock
|
Buy Now | |
Schukat Electronic
from US$1.32
|
4,200
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
3,310
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
1,068
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
213
in stock
|
Buy Now | |
Avnet Abacus
-
|
136,225
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
Avnet Asia
from US$2.64
|
-
|
Buy Now | |
Boersig
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now |
Contact Current Class | 5 – 10A, 16A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 24VDC |
Coil Resistance | 2725Ω |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
PE Series 5 A SPDT 24 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
POWER RELAY 24V 5A 1CO THT | TTI Europe |
RELAY, SPDT, 240VAC, 5A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPDT 5A 24V 2725R | Schukat Electronic |
TE Connectivity PE014024 SPDT PCB Relay 24VDC 5A | Rapid Electronics |
TE Connectivity - Schrack PCB Power Relay PE 1CO 5A DC 24V 2.73kOhm | Distrelec |
PCB PWR RELY,24VDC,200mW, SCHRACK PE014024 | Heilind Electronics |
Relay, E-Mech, Gen Purp, SPDT, Cur-Rtg 5A, Ctrl-V 24DC, Vol-Rtg 250AC, PCB Mnt, | TE Connectivity 1-1393219-0 | RS Americas |
Electromechanical Relay SPDT 5A 24VDC 2.725KOhm Through Hole | Avnet Abacus |
Pe014024 |Amp Te Connectivity 1-1393219-0 | Newark Electronics |
General Purpose Relays SPDT PCB 5A 24VDC | Sager |
Where can I find additional details, specifications and documents for a 1-1393219-0?
Additional datasheets, footprints and schematics for 1-1393219-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393219-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393219-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393219-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393219-0 fall under?
The 1-1393219-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393219-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393219-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393219-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393219-0 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 1-1393219-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393219-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393219-0?
You can fill out our help required form which you can use to request a quote for 1-1393219-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.