Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RE031006 |
Product Weight | 6g, .2116oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 6A |
Contact Material | AgNi0.15 |
Width Class (Mechanical) | 8 – 10mm |
Product Length | 20mm, .787in |
Height Class (Mechanical) | 10 – 11mm |
Length Class (Mechanical) | 16 – 20mm |
Product Height | 10.6mm, .417in |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Width | 10mm, .394in |
Insulation Clearance Class | 2.5 – 4mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000MΩ |
Coil Voltage Rating | 6VDC |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 180Ω |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
Relay, RE031006 | TE Connectivity 1-1393217-3 | RS Americas |
Electromechanical Relay SPST-NO 15A 6VDC 180Ohm Through Hole | Avnet America |
General Purpose Relays RE031006 | Sager |
Where can I find additional details, specifications and documents for a 1-1393217-3?
Additional datasheets, footprints and schematics for 1-1393217-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393217-3 fall under?
The 1-1393217-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393217-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393217-3 have stock available?
Authorised distributors including RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1-1393217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393217-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393217-3?
You can fill out our help required form which you can use to request a quote for 1-1393217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.