1-1393217-1 Switches, Relays & Solenoids by TE Connectivity

RELAY SPST-NO 250VAC 6A

Status: Unknown
Series: RE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.94
26,082
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.60
26,082
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.03
117
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.83
11
in stock
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 48VDC
Contact Current 6A
Product Range RE Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250VAC
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Cadmium Oxide
Coil Resistance 11.52kohm
Approvals & Standards -
Coil Voltage VDC Nom 48V
Contact Current Max 6A
Contact Voltage AC Nom 250V
External Depth 20mm
External Height 10.6mm
External Width 10mm
Nom Operating Power 200mW
Relay Type Power

Alternative Descriptions

General Purpose Relays SPST-NO 48VDC | Rapid Electronics
POWER RELAY, SPST-NO, 250VAC, 6A | Farnell
Relay: electromagnetic | Transfer Multisort Elektronik
TE Connectivity PCB Power Relay RE 1NO 6A DC 48V 11.52kOhm | Distrelec
RE030048 | Boersig
Electromechanical Relay SPST-NO 15A 48VDC 11.52KOhm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1393217-1?

Additional datasheets, footprints and schematics for 1-1393217-1 are listed on our Part Details page. You can also find images and similar parts to 1-1393217-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1393217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1393217-1 fall under?

The 1-1393217-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1393217-1 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393217-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1393217-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1393217-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1-1393217-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1393217-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1393217-1?

You can fill out our help required form which you can use to request a quote for 1-1393217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay