Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393212-7 |
Prices starting from US$10.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.55
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$19.92
|
1,495
in stock
|
Buy Now | |
Sager
from US$10.47
|
683
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.92
|
299
in stock
|
Buy Now | |
Avnet America
from US$10.34
|
133
in stock
|
Buy Now | |
element14
from US$19.99
|
60
in stock
|
Buy Now | |
RS Americas
from US$27.50
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$19.97
|
-
|
Buy Now | |
Future Electronics
from US$14.96
|
-
|
Buy Now | |
Boersig
from US$18.32
|
-
|
Buy Now | |
Distrelec
from US$23.79
|
-
|
Buy Now | |
TTI Europe
from US$13.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 30A |
Contact Current Class | 16A, 20 – 30A |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect |
Contact Arrangement | 2 Form A (NO) |
Contact Material | AgCdO |
Product Length | 52.3mm, 2.059in |
Product Width | 34.5mm, 1.359in |
Product Height | 1.209in, 30.7mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Height Class (Mechanical) | 30 – 40mm |
Insulation Clearance Class | 5 – 8mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Continuous Current | 40A |
Contact Limiting Making Current | 40A |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
T92S7D22-24=T92 | Heilind Electronics |
General Purpose Relays DPST-NO PNL MT 24VDC | Sager |
Electromechanical Relay DPST-NO 40A 24VDC 350Ohm Flange Mount | Avnet America |
POWER RELAY, DPST, 24VDC, 30A, PANEL | element14 |
Relay, General Purpose, DPST-NO, Chassis Mount, 24 VDC, 30A, 277VAC, T92 Series | TE Connectivity 1-1393212-7 | RS Americas |
Relay PCB DPST 2N/O 240VAC 30A | RS |
T92S7D22-24 |Amp Te Connectivity 1-1393212-7 | Newark Electronics |
T92 Series 30 A DPST (2 Form A) 24 VDC Flange Mount General Purpose Power Relay | Future Electronics |
TE Connectivity - Potter & Brumfield PCB Power Relay T92 2NO 40A DC 24V 350Ohm | Distrelec |
POWER RELAY 24V 30A 2NO QCT | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393212-7?
Additional datasheets, footprints and schematics for 1-1393212-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393212-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393212-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393212-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393212-7 fall under?
The 1-1393212-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393212-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393212-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393212-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393212-7 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Avnet America and element14 have stock available or on a lead time for 1-1393212-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393212-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393212-7?
You can fill out our help required form which you can use to request a quote for 1-1393212-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.